Interpower Liquid Tight Strain Relief with Dome Nut 85820480

Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 22.0mm to 32.0mm Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet
Description
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 22.0mm to 32.0mm Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Tight Strain Relief with Dome Nut - 85820480 - Interpower
Oskaloosa, IA, United States
Liquid Tight Strain Relief with Dome Nut
85820480
Liquid Tight Strain Relief with Dome Nut 85820480
Flammability Rating: UL 94V-0 Dynamic Temp. Rating: -20ºC to 80ºC Static Temp. Rating: -40ºC to 100ºC Ingress Protection Rating: IP68/69k NEMA Enclosure Rating: NEMA 6 Cable Diameter: 22.0mm to 32.0mm Male Thread Type: 1½" NPT Mounting Hole: 48.7mm Wrenching Flats: 53.0mm Torque Settings: 5.00N·m General Material: Nylon 6/6 Color: Black CE Marking: yes REMARKS: "O" Ring included.

Flammability Rating: UL 94V-0

Dynamic Temp. Rating: -20ºC to 80ºC

Static Temp. Rating: -40ºC to 100ºC

Ingress Protection Rating: IP68/69k

NEMA Enclosure Rating: NEMA 6

Cable Diameter: 22.0mm to 32.0mm

Male Thread Type: 1½" NPT

Mounting Hole: 48.7mm

Wrenching Flats: 53.0mm

Torque Settings: 5.00N·m

General Material: Nylon 6/6

Color: Black

CE Marking: yes

REMARKS: "O" Ring included.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Strain Reliefs
Product Number 85820480
Product Name Liquid Tight Strain Relief with Dome Nut
Material Polyamide / Nylon®
Color Black
Diameter 0.866 to 1.260 inch (22 to 32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825010 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.5984 inch (15.2 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details