BUD INDUSTRIES, INC. Electrical Enclosure Accessories NBX-10994-PL

Description
Electrical Enclosure Accessories 6.3 x 13.9 Plastic Intern Panel
Datasheet
Description
Electrical Enclosure Accessories 6.3 x 13.9 Plastic Intern Panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
NBX-10994-PL
Electrical Enclosure Accessories NBX-10994-PL
Electrical Enclosure Accessories 6.3 x 13.9 Plastic Intern Panel

Electrical Enclosure Accessories 6.3 x 13.9 Plastic Intern Panel

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number NBX-10994-PL
Product Name Electrical Enclosure Accessories
Length 13.9 inch (353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2133 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details