Takachi Electronics Enclosure Co., Ltd. Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi PF18-4-12D

Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2133 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
38AC2133
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi 38AC2133
ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

ENCLOSURE, NETWORK BOX, ABS, DARK GREY; Enclosure Type:Network Box; Enclosure Material:ABS; External Height - Metric:35mm; External Width - Metric:175mm; External Depth - Metric:120mm; IP Rating:IP40; Body Colour:Grey; NEMA Rating:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2133
Product Name Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi
Length 1.38 inch (35 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details