BUD INDUSTRIES, INC. Boxes NBF-32020

Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - NBF-32020-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"

"Box Plastic, ABS Gray Hinged Door, Lid 11.810"" L x 7.870"" W (299.97mm x 199.90mm) X 7.870"" (199.90mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries - 73R7993 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries
73R7993
Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries 73R7993
ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

ENCLOSURE, WALL MOUNT, ABS, LIGHT GRAY; Enclosure Type:Wall Mount; Enclosure Material:ABS; External Height - Metric:199.9mm; External Width - Metric:200mm; External Depth - Metric:300mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBF-32020
Electrical Enclosures NBF-32020
Electrical Enclosures NEMA Box ABS Indoor

Electrical Enclosures NEMA Box ABS Indoor

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBF-32020-ND 73R7993 NBF-32020
Product Name Boxes Enclosure, Wall Mount, Abs, Light Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
NEMA Rating Type 1 NEMA Enclosures
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0119 - Newark, An Avnet Company
Specs
Length 2.96 inch (75.3 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details
TK Series Enclosures - 104-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers