OKW Enclosures, Inc. SMART CASES 2.268 X 1.398 X 0.748, BLACK A9064109-AL

Description
ABS (UL 94 HB), External Height 0.748 in., External Depth 1.398 in., Smart Case Convincing ergonomics; unique design Optionally in material permeable to infra-red signals from stock. For utMost efficiency the front face is polished Recessed operating area to protect the membrane keyboard (M⁄L⁄XL) Fastening pillars and fixing supp Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)
Description
ABS (UL 94 HB), External Height 0.748 in., External Depth 1.398 in., Smart Case Convincing ergonomics; unique design Optionally in material permeable to infra-red signals from stock. For utMost efficiency the front face is polished Recessed operating area to protect the membrane keyboard (M⁄L⁄XL) Fastening pillars and fixing supp Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

Suppliers

Company
Product
Description
Supplier Links
SMART CASES 2.268 X 1.398 X 0.748, BLACK - 70016883 - Allied Electronics, Inc.
Fort Worth, TX, USA
SMART CASES 2.268 X 1.398 X 0.748, BLACK
70016883
SMART CASES 2.268 X 1.398 X 0.748, BLACK 70016883
ABS (UL 94 HB), External Height 0.748 in., External Depth 1.398 in., Smart Case Convincing ergonomics; unique design Optionally in material permeable to infra-red signals from stock. For utMost efficiency the front face is polished Recessed operating area to protect the membrane keyboard (M⁄L⁄XL) Fastening pillars and fixing supp Features Hi-Impact Polystyrene, UL94HB Advanced Ergonomic Design Infra-Red Versions Recessed Top for a Membrane Keypad (M and L) Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA Standard Color Off-White and Black Circuit Board Bosses Applications Security Keyfob Remote Control Medical Device Field Measurement Accessories Belt/Pocket Clips (for M and L Only)

ABS (UL 94 HB), External Height 0.748 in., External Depth 1.398 in., Smart Case

  • Convincing ergonomics; unique design
  • Optionally in material permeable to infra-red signals from stock. For utMost efficiency the front face is polished
  • Recessed operating area to protect the membrane keyboard (M⁄L⁄XL)
  • Fastening pillars and fixing supp
    Features
  • Hi-Impact Polystyrene, UL94HB
  • Advanced Ergonomic Design
  • Infra-Red Versions
  • Recessed Top for a Membrane Keypad (M and L)
  • Battery Compartments: M, 2 × AAA; L, 1 × 9 V or 2 × AA
  • Standard Color Off-White and Black
  • Circuit Board Bosses
    Applications
  • Security Keyfob
  • Remote Control
  • Medical Device
  • Field Measurement
    Accessories
  • Belt/Pocket Clips (for M and L Only)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016883
Product Name SMART CASES 2.268 X 1.398 X 0.748, BLACK
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products