BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-15245

Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-5VA flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-15245
UL/NEMA/IEC NBB Series NBB-15245
UL94-5VA flammability rating, suggested temp. range -40° to 70°

UL94-5VA flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBB-15245-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

"Box Plastic, PBT/PC Blend Gray Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

Buy Now Datasheet
BUDI Wall Mount - NBB-15245 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
NBB-15245
BUDI Wall Mount NBB-15245
NEMA Box Poly PTB Blend NBB-15245

NEMA Box Poly PTB Blend NBB-15245

Supplier's Site
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries - 95B0346 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries
95B0346
Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries 95B0346
ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:PBT, Polycarbonate; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-15245
Electrical Enclosures NBB-15245
Electrical Enclosures 13 x 13 x 7.04 Outdoor

Electrical Enclosures 13 x 13 x 7.04 Outdoor

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-15245 NBB-15245-ND NBB-15245 95B0346 NBB-15245
Product Name UL/NEMA/IEC NBB Series Boxes BUDI Wall Mount Enclosure, Box, Polycarbonate, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 13 inch (330 mm) 13 inch (330 mm) 13 inch (330 mm)
Width 13 inch (330 mm) 12.99 inch (330 mm) 13.01 inch (330 mm)
Depth 7.04 inch (179 mm) 7.05 inch (179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular
Length 2.76 to 11.42 inch (70 to 290 mm)
View Details
TK Series Enclosures - 120-904 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
5 suppliers