BUD INDUSTRIES, INC. UL/NEMA/IEC NBB Series NBB-10265

Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet
Description
UL94-V0 flammability rating, suggested temp. range -40° to 70°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
UL/NEMA/IEC NBB Series
NBB-10265
UL/NEMA/IEC NBB Series NBB-10265
UL94-V0 flammability rating, suggested temp. range -40° to 70°

UL94-V0 flammability rating, suggested temp. range -40° to 70°

Supplier's Site
Boxes - NBB-10265-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

"Box Plastic, ABS/PC Blend Gray, Clear Cover/Door Hinged Door, Lid 13.010"" L x 13.000"" W (330.45mm x 330.20mm) X 7.042"" (178.87mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 83F6462 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
83F6462
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 83F6462
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey; External Depth:7.04"RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:330.2mm; External Width - Metric:330mm; External Depth - Metric:179mm; IP Rating:IP66; Body Color:Grey; External Depth:7.04"RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NBB-10265
Electrical Enclosures NBB-10265
Electrical Enclosures 13 x 13 x 7.04 Clear Door

Electrical Enclosures 13 x 13 x 7.04 Clear Door

Buy Now Datasheet
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA - 70148565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
70148565
Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA 70148565
NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

NBB Series NEMA Enclosure, ABS⁄PC Blended Plastic Body Material, Polycarbonate Cover Material
Molded from a blend of light gray ABS and polycarbonate plastic resins, these gasketed enclosures are ideal for many wet, dirty and/or corrosive environment applications where electrical conductivity is a concern. The front doors swing on plastic hinges and are held closed with a unique, snap-action plastic latch.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number NBB-10265 NBB-10265-ND 83F6462 NBB-10265 70148565
Product Name UL/NEMA/IEC NBB Series Boxes Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries Electrical Enclosures Enclosure; ABS/PC Blended Plastic; Polycarbonate Cover; Clear; NEMA
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 13 inch (330 mm) 13 inch (330 mm) 12.99 inch (330 mm) 13 inch (330 mm)
Width 13 inch (330 mm) 12.99 inch (330 mm) 13.03 inch (331 mm) 13 inch (330 mm)
Depth 7.04 inch (179 mm) 7.05 inch (179 mm) 7.04 inch (179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 4938599 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers