BUD INDUSTRIES, INC. Hand-Held Grabbers Style D HH-3463

Description
Black finish with UL94V-0 flammability rating
Description
Black finish with UL94V-0 flammability rating

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Hand-Held Grabbers Style D
HH-3463
Hand-Held Grabbers Style D HH-3463
Black finish with UL94V-0 flammability rating

Black finish with UL94V-0 flammability rating

Supplier's Site
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries - 99B1342 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
99B1342
Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries 99B1342
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:51mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:139.7mm; External Width - Metric:51mm; External Depth - Metric:20mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number HH-3463 99B1342
Product Name Hand-Held Grabbers Style D Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.5 inch (140 mm) 5.5 inch (140 mm)
Width 2 inch (50.8 mm) 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
TG Series Enclosures - 100-407-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
3 suppliers