Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi WP11-15-3G

Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4643 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
45Y4643
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi 45Y4643
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:27mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4643
Product Name Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi - 38AC2559 - Newark, An Avnet Company
Specs
Length 0.6102 inch (15.5 mm)
Width 1.69 inch (43 mm)
Depth 2.83 inch (72 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details