BUD INDUSTRIES, INC. Electrical Enclosures FBR-11611

Description
Electrical Enclosures 16 CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet
Description
Electrical Enclosures 16 CORE FIBER OPTIC DISTRIBUTION BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
FBR-11611
Electrical Enclosures FBR-11611
Electrical Enclosures 16 CORE FIBER OPTIC DISTRIBUTION BOX

Electrical Enclosures 16 CORE FIBER OPTIC DISTRIBUTION BOX

Buy Now Datasheet
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries - 56AC7848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
56AC7848
Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries 56AC7848
ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:320mm; External Width - Metric:240mm; External Depth - Metric:100.1mm; IP Rating:IP65RoHS Compliant: Yes

ENCLOSURE, FIBRE OPTIC TERMINATION BOX; Enclosure Type:Fibre Optic Termination Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:320mm; External Width - Metric:240mm; External Depth - Metric:100.1mm; IP Rating:IP65RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FBR-11611 56AC7848
Product Name Electrical Enclosures Enclosure, Fibre Optic Termination Box; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 12.6 inch (320 mm) 12.6 inch (320 mm)
Width 9.49 inch (241 mm) 9.45 inch (240 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0124 - Newark, An Avnet Company
Specs
Length 2.56 inch (65 mm)
Width 4.92 inch (125 mm)
Depth 6.89 inch (175 mm)
View Details
TK Series Enclosures - 120-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers