OKW Enclosures, Inc. Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm, Abs (Acrylonitrile Butadiene Styrene), Off White Rohs Compliant Okw (Enclosures) B4213107

Description
Enclosure, IP54, Handheld, 303 mm, 348 mm, 117 mm, ABS (Acrylonitrile Butadiene Styrene), Off White RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, Handheld, 303 mm, 348 mm, 117 mm, ABS (Acrylonitrile Butadiene Styrene), Off White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm, Abs (Acrylonitrile Butadiene Styrene), Off White Rohs Compliant Okw (Enclosures) - 49X0752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm, Abs (Acrylonitrile Butadiene Styrene), Off White Rohs Compliant Okw (Enclosures)
49X0752
Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm, Abs (Acrylonitrile Butadiene Styrene), Off White Rohs Compliant Okw (Enclosures) 49X0752
Enclosure, IP54, Handheld, 303 mm, 348 mm, 117 mm, ABS (Acrylonitrile Butadiene Styrene), Off White RoHS Compliant: Yes

Enclosure, IP54, Handheld, 303 mm, 348 mm, 117 mm, ABS (Acrylonitrile Butadiene Styrene), Off White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 49X0752
Product Name Enclosure, Ip54, Handheld, 303 Mm, 348 Mm, 117 Mm, Abs (Acrylonitrile Butadiene Styrene), Off White Rohs Compliant Okw (Enclosures)
Unlock Full Specs
to access all available technical data

Similar Products

CASE, BODY CONTOURED, MEDIUM, OFF-WHITE - 70016672 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.91 inch (150 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHMH6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers