Takachi Electronics Enclosure Co., Ltd. Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi WP5-7-2G

Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:18mm; External Width - Metric:52mm; External Depth - Metric:65mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:18mm; External Width - Metric:52mm; External Depth - Metric:65mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2582 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
38AC2582
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi 38AC2582
ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:18mm; External Width - Metric:52mm; External Depth - Metric:65mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ASA, WHITE/GREY; Enclosure Type:Multipurpose; Enclosure Material:ASA; External Height - Metric:18mm; External Width - Metric:52mm; External Depth - Metric:65mm; IP Rating:IP67; Body Colour:White, Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 38AC2582
Product Name Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi
Length 0.7087 inch (18 mm)
Width 2.05 inch (52 mm)
Depth 2.56 inch (65 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-003-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details