OKW Enclosures, Inc. Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) A9067107F

Description
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) - 37K9299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures)
37K9299
Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures) 37K9299
Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes

Enclosure, IP41, Handheld, 30.51 mm, 62.71 mm, 140 mm, ABS (Acrylonitrile Butadiene Styrene), White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 37K9299
Product Name Enclosure, Ip41, Handheld, 30.51 Mm, 62.71 Mm, 140 Mm, Abs (Acrylonitrile Butadiene Styrene), White Rohs Compliant Okw (Enclosures)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
METTEC 19
Specs
Type Electronic and Instrument Enclosures
Length 3.46 inch (88.01 mm)
Material Aluminum
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details