BUD INDUSTRIES, INC. Racks ER-16625-BT

Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 30.750"" L x 22.000"" W x 75.312"" H (781.05mm x 558.80mm x 1912.93mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 30.750"" L x 22.000"" W x 75.312"" H (781.05mm x 558.80mm x 1912.93mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 377-1386-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 30.750"" L x 22.000"" W x 75.312"" H (781.05mm x 558.80mm x 1912.93mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Back, Sides 30.750"" L x 22.000"" W x 75.312"" H (781.05mm x 558.80mm x 1912.93mm) Black"

Buy Now Datasheet
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Black - 70148604 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Black
70148604
Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Black 70148604
Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order. Features 14-Gauge Welded Steel Frame Vented Sides, Top and Rear Door Top Perforated for 10" Fan Sides Removable from Outside Rear Door Included 9.5" Diameter Opening in Bottom Panel For Cable Access Steel or Plexiglass Front Door Available: Order Separately A Pair of Adjustable Panel Rails Included Finish: Black Texture, Royal Blue or Sand Texture Available In Five Panel Heights and Three Depths Add A Racks Available Uses Mounting Rails and Accessories Above

Design Features. Furnished complete with sides, rear door, top, bottom and one pair of panel mounting rails. Panel Mounting Rails: 12-gauge steel. Fully adjustable, tapped 10-32 in front on E.I.A. universal spacing. Separate 0.281" diameter holes provided for mounting accessories. Rear Door: 20-gauge steel. Opens 180° to completely clear rear panel space. Can be hinged left or right. Key lock is standard. Side Panels: 20-gauge steel. Removable from outside for easy access. Bottom: Pierced for RC-7758 casters. Four 1.109" knockouts for cable access. Available in standard Bud finishes at no extra charge. Also available in 24" widths from factory as a special order.
Features

  • 14-Gauge Welded Steel Frame
  • Vented Sides, Top and Rear Door
  • Top Perforated for 10" Fan
  • Sides Removable from Outside
  • Rear Door Included
  • 9.5" Diameter Opening in Bottom Panel For Cable Access
  • Steel or Plexiglass Front Door Available: Order Separately
  • A Pair of Adjustable Panel Rails Included
  • Finish: Black Texture, Royal Blue or Sand Texture
  • Available In Five Panel Heights and Three Depths
  • Add
  • A
  • Racks Available
  • Uses Mounting Rails and Accessories Above
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16625-BT
Racks & Rack Cabinets ER-16625-BT
Racks & Rack Cabinets 75.31 X 22 X 30.75

Racks & Rack Cabinets 75.31 X 22 X 30.75

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1386-ND 70148604 ER-16625-BT
Product Name Racks Cabinet, Ventilated Rack, 19-in x 70 inpanel space, 24 in inside D, Black Racks & Rack Cabinets
Type Rack Enclosures
Material Steel Steel
Mounting Type Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
TG Series Enclosures - 100-905-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details