OKW Enclosures, Inc. DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724 M5635205-AL

Description
Enclosure, ABS Plastic Body, 4.724 in. L x 13.780 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws
Description
Enclosure, ABS Plastic Body, 4.724 in. L x 13.780 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Suppliers

Company
Product
Description
Supplier Links
DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724 - 70016659 - Allied Electronics, Inc.
Fort Worth, TX, USA
DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724
70016659
DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724 70016659
Enclosure, ABS Plastic Body, 4.724 in. L x 13.780 in. W x 10.236 in. D Features Modern Desktop Cases in Aluminum Stylish Die-Cast Front Bezel Four Sizes Version “H” with Bail Arm Removable Rear Panel Recessed Front Panel for Membrane Keypad Standard Colors Light/Mid Gray Applications Test and Measurement Medical Equipment Mobile Electronics Sensor/Monitoring Communications Devices Accessories PCB Mounting Pillars and Screws

Enclosure, ABS Plastic Body, 4.724 in. L x 13.780 in. W x 10.236 in. D
Features

  • Modern Desktop Cases in Aluminum
  • Stylish Die-Cast Front Bezel
  • Four Sizes
  • Version “H” with Bail Arm
  • Removable Rear Panel
  • Recessed Front Panel for Membrane Keypad
  • Standard Colors Light/Mid Gray
    Applications
  • Test and Measurement
  • Medical Equipment
  • Mobile Electronics
  • Sensor/Monitoring
  • Communications Devices
    Accessories
  • PCB Mounting Pillars and Screws
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016659
Product Name DESK TOP CASE, ALUMINUM, 13.779 X 10.236 X 4.724
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, XS, BLACK - 70016666 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.55 inch (39.5 mm)
Material ABS
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers