Keystone Electronics Corp. Phenolic Instrument Case 701

Description
Part Number: 701 Height: 2.312 [58.7] Length: 6.812 [173.0] Material: Phenolic, XP Width: 5.250 [133.4] Phenolic cover: Aluminum Cover:
Request a Quote
Description
Part Number: 701 Height: 2.312 [58.7] Length: 6.812 [173.0] Material: Phenolic, XP Width: 5.250 [133.4] Phenolic cover: Aluminum Cover:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Phenolic instrument case for mounting controls and displays, with a wall thickness of 0.125 inch (3.2 mm) and threaded brass inserts for 6-32 screws. Dimensions are 5.250 inches (133.4 mm) wide, 6.812 inches (173.0 mm) long, and 2.312 inches (58.7 mm) deep. Case and cover are sold separately; cover is available in phenolic or aluminum. Designed for prototype and lab use.

Datasheet Summary
Powered by GS/AI

Phenolic instrument case for mounting controls and displays, with a wall thickness of 0.125 inch (3.2 mm) and threaded brass inserts for 6-32 screws. Dimensions are 5.250 inches (133.4 mm) wide, 6.812 inches (173.0 mm) long, and 2.312 inches (58.7 mm) deep. Case and cover are sold separately; cover is available in phenolic or aluminum. Designed for prototype and lab use.

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
701
Phenolic Instrument Case 701
Part Number: 701 Height: 2.312 [58.7] Length: 6.812 [173.0] Material: Phenolic, XP Width: 5.250 [133.4] Phenolic cover: Aluminum Cover:

Part Number: 701

  • Height: 2.312 [58.7]
  • Length: 6.812 [173.0]
  • Material: Phenolic, XP
  • Width: 5.250 [133.4]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-701-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 6.812"" L x 5.250"" W (173.02mm x 133.35mm) X 2.312"" (58.72mm)"

"Box Plastic, Phenolic Black Open End(s) 6.812"" L x 5.250"" W (173.02mm x 133.35mm) X 2.312"" (58.72mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 701 36-701-ND
Product Name Phenolic Instrument Case Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 6.81 inch (173 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers