BUD INDUSTRIES, INC. Cabinet Rack Distribution, 19In 27In 40U; Cabinet Type Bud Industries DC-8050-BT

Description
CABINET RACK DISTRIBUTION, 19IN 27IN 40U; Cabinet Type:Distribution; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK DISTRIBUTION, 19IN 27IN 40U; Cabinet Type:Distribution; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack Distribution, 19In 27In 40U; Cabinet Type Bud Industries - 91F3902 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack Distribution, 19In 27In 40U; Cabinet Type Bud Industries
91F3902
Cabinet Rack Distribution, 19In 27In 40U; Cabinet Type Bud Industries 91F3902
CABINET RACK DISTRIBUTION, 19IN 27IN 40U; Cabinet Type:Distribution; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK DISTRIBUTION, 19IN 27IN 40U; Cabinet Type:Distribution; Product Range:-; Rack U Height:40U; External Height - Imperial:75.3"; External Width - Imperial:27"; External Depth - Imperial:30.75"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 91F3902
Product Name Cabinet Rack Distribution, 19In 27In 40U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AEC-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details