BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-3282-MB

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 48F5465 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
48F5465
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 48F5465
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. - 70147639 - Allied Electronics, Inc.
Fort Worth, TX, USA
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in.
70147639
Utilibox; ABS Thermoplastic; Black Textured; 2.256 in. 70147639
Utilibox, ABS Thermoplastic Body Material, Black Textured Finish Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close Fitting Interlocking Lid and Assembly Hardware Special Colors and Textured Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Utilibox, ABS Thermoplastic Body Material, Black Textured Finish

  • Four (4) #4-40 x 0.375 in. long screws are supplied for assembling cover to body
  • Black KJB Cycolac Thermoplastic with Flammability Rating of 94-VO at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Textured Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 48F5465 70147639
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Utilibox; ABS Thermoplastic; Black Textured; 2.256 in.
Length 2.37 inch (60.2 mm)
Width 4.61 inch (117 mm)
Depth 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details