BUD INDUSTRIES, INC. Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in. CS-11221-B

Description
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)
Description
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

Suppliers

Company
Product
Description
Supplier Links
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in. - 70148238 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in.
70148238
Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in. 70148238
0.125 in. Thick, 0.050 in. Thick Cover, Panels Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0") Sides Are Vented to Aid in Cooling of Internal Components Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack Finishes: Available in Sand Texture (S) or Smooth Black (B)

0.125 in. Thick, 0.050 in. Thick Cover, Panels

  • Offers a 1 U (1.75") High Panel Space Cabinet Suitable for Desktop and/or Rack Mount Use
  • All Aluminum Construction; Available in One Height (1.75"), Two Widths (8.5" and 17.0"), Two Depths (8.0" and 16.0")
  • Sides Are Vented to Aid in Cooling of Internal Components
  • Optional Mounting Brackets Allow Cabinet to Be Mounted into a Standard 19" Panel Space Rack
  • Finishes: Available in Sand Texture (S) or Smooth Black (B)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70148238
Product Name Cabinet; 0.050 in. Aluminum; 0.125 in. Aluminum; 0.120 in. Aluminum; 8.3 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers