BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1892

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1892
Sloping Panel Cabinets C-1892
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes - 377-1070-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 8.500"" L x 13.062"" W (215.90mm x 331.77mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 8.500"" L x 13.062"" W (215.90mm x 331.77mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Cabinet, Sloping Panel; Steel; 8 in.; 13.062 in.; 8.5 in.; Metallic Gray - 70148486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Sloping Panel; Steel; 8 in.; 13.062 in.; 8.5 in.; Metallic Gray
70148486
Cabinet, Sloping Panel; Steel; 8 in.; 13.062 in.; 8.5 in.; Metallic Gray 70148486
Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4494 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4494
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4494
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:332mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:332mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1892 377-1070-ND 70148486 06M4494
Product Name Sloping Panel Cabinets Boxes Cabinet, Sloping Panel; Steel; 8 in.; 13.062 in.; 8.5 in.; Metallic Gray Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 13.06 inch (332 mm) 13.06 inch (332 mm) 13.07 inch (332 mm)
Depth 8.5 inch (216 mm) 8.5 inch (216 mm) 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
System enclosure - 850-819/002-001 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details