BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries AU-1028-MG

Description
ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries - 06M4417 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries
06M4417
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries 06M4417
ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06M4417
Product Name Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data