OKW Enclosures, Inc. Enclosures With Integrated Plug

Description
Enclosures with integrated plug Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0) country-specific versions “Germany” and “France” German version also with integrated socket robust and impact-resistant material; the ball-thrust hardness test is performed at 125°C internal fastening pillars for PCBs; four self-tapping screws are included protection class < IP 40
Request a Quote Datasheet
Description
Enclosures with integrated plug Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0) country-specific versions “Germany” and “France” German version also with integrated socket robust and impact-resistant material; the ball-thrust hardness test is performed at 125°C internal fastening pillars for PCBs; four self-tapping screws are included protection class < IP 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Bridgeville, PA, USA
Enclosures With Integrated Plug
Enclosures With Integrated Plug
Enclosures with integrated plug Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant. plastic enclosures in flame-resistant material (UL 94 V-0) country-specific versions “Germany” and “France” German version also with integrated socket robust and impact-resistant material; the ball-thrust hardness test is performed at 125°C internal fastening pillars for PCBs; four self-tapping screws are included protection class < IP 40

Enclosures with integrated plug

Our PLUG CASES provide an extremely functional solution for your electronics: robust and impact resistant.

  • plastic enclosures in flame-resistant material (UL 94 V-0)
  • country-specific versions “Germany” and “France”
  • German version also with integrated socket
  • robust and impact-resistant material; the ball-thrust hardness test is performed at 125°C
  • internal fastening pillars for PCBs; four self-tapping screws are included
  • protection class < IP 40
Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Name Enclosures With Integrated Plug
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
Width 1.97 to 2.56 inch (50.04 to 65.02 mm)
Depth 1.57 to 2.56 inch (39.88 to 65.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381223 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.42 inch (36 mm)
View Details
Hand Held Enclosures - 8658468 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
View Details
2 suppliers
Desktop Enclosures - 505820 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 5.43 inch (138 mm)
Width 7.48 inch (190 mm)
View Details