Atkore International Channel Conduit/Cable Clamp 010N014 EG

Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 14 LB PER 100 PIECES
Datasheet
Description
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 14 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - 010N014 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
010N014 EG
Channel Conduit/Cable Clamp 010N014 EG
PIPE/TUBING TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL ELECTROGALVANIZED FINISH 1.06 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES CUSHION, STANDARD BOLT WEIGHT 14 LB PER 100 PIECES
  • PIPE/TUBING TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL CLAMP, THERMOPLASTIC ELASTOMER CUSHION MATERIAL
  • ELECTROGALVANIZED FINISH
  • 1.06 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 1/2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES CUSHION, STANDARD BOLT
  • WEIGHT 14 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number 010N014 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Rigid/EMT Conduit Support - 347 - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Support; Rigid/EMT Conduit Support
Pipe Size 2.50 inch (63.50 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details
Channel Conduit/Cable Clamp - P2558-50 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details