Buckaroos, Inc. CoolDry Insulated Saddle 6" x 4" CD64

Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
Description
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature

Suppliers

Company
Product
Description
Supplier Links
CoolDry Insulated Saddle 6
Indianapolis, IN, USA
CoolDry Insulated Saddle 6" x 4"
CD64
CoolDry Insulated Saddle 6" x 4" CD64
Recommended Product - All Cold and Hot Applications from -290°F to 250°F Phenolic foam insulation meets 25/50 Flame-Smoke Ratings. Superior Zero Perm rated facing makes it ideal for all cold piping. Does not contribute to mold, mildew or bacteria growth. Water and moisture resistant. Saddle features a partial bottom rib that centers it inside clevis hanger. Insulation has excellent compressive strength, and CFC and HCFC free. Easy Data Sheet and CSI 3-Part Format download. Quick inspection Logo with size on bottom of each Saddle. Low K factor of .16 at 75°F Mean Temperature
  • Recommended Product - All Cold and Hot Applications from -290°F to 250°F
  • Phenolic foam insulation meets 25/50 Flame-Smoke Ratings.
  • Superior Zero Perm rated facing makes it ideal for all cold piping.
  • Does not contribute to mold, mildew or bacteria growth.
  • Water and moisture resistant.
  • Saddle features a partial bottom rib that centers it inside clevis hanger.
  • Insulation has excellent compressive strength, and CFC and HCFC free.
  • Easy Data Sheet and CSI 3-Part Format download.
  • Quick inspection Logo with size on bottom of each Saddle.
  • Low K factor of .16 at 75°F Mean Temperature
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD64
Product Name CoolDry Insulated Saddle 6" x 4"
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 420 2400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 4800 lbs (2177 kg)
View Details
Channel Conduit/Cable Clamp - PS 1000 AS 3/4 - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details