Buckaroos, Inc. Tru-Balance 6300E Insulated Saddles 6300E-3.0-4.0

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 6300E Insulated Saddles - 6300E-3.0-4.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 6300E Insulated Saddles
6300E-3.0-4.0
Tru-Balance 6300E Insulated Saddles 6300E-3.0-4.0
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength.
  • Comes with a 6.0 PCF-bottom support section and a 3.0 PCFtop section.
  • A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 6300E-3.0-4.0
Product Name Tru-Balance 6300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 510R2300PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Split Ring Hanger
Material of Construction MALLEABLE IRON
Maximum Load 300 lbs (136 kg)
View Details
Channel Conduit/Cable Clamp - P1425AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.38 inch (9.52 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details