Atkore International Pipe Clamp P1572 EG

Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 87 LB PER 100 PIECES OUTER DIAMETER 4 INCH
Datasheet
Description
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 87 LB PER 100 PIECES OUTER DIAMETER 4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Clamp - P1572 EG - Atkore International
Harvey, IL, USA
Pipe Clamp
P1572 EG
Pipe Clamp P1572 EG
2-PIECE TYPE ELECTROGALVANIZED FINISH ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL UNISTRUT. BRAND WEIGHT 87 LB PER 100 PIECES OUTER DIAMETER 4 INCH
  • 2-PIECE TYPE
  • ELECTROGALVANIZED FINISH
  • ASTM A366, A575, A576, A635, A36 HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL
  • UNISTRUT. BRAND
  • WEIGHT 87 LB PER 100 PIECES
  • OUTER DIAMETER 4 INCH
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1572 EG
Product Name Pipe Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details
Pipe Hanger - J1212N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Spring Support Type 29 - 29 73 18 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 13490 lbs (? to 6118 kg)
View Details