Buckaroos, Inc. Tru-Balance 4300E Insulated Saddles 4300E-.5-4.0

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 4300E Insulated Saddles - 4300E-.5-4.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 4300E Insulated Saddles
4300E-.5-4.0
Tru-Balance 4300E Insulated Saddles 4300E-.5-4.0
A complete composite assembly, for fast and easy installation. A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section. A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of polyisocyanurate pipe insulation for greater thermal efficiency and compressive strength. With a 4.0 PCF bottom support-section and a 3.0 PCF top section.
  • A 6 mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel, Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4300E-.5-4.0
Product Name Tru-Balance 4300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1411 lbs (0.0640 kg)
View Details
Conduit Hanger - 8 - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction 304 Stainless Steel
Maximum Load 200 lbs (90.7 kg)
View Details
U Bolt - Non Metric - U-150SG - O-Z/Gedney
Specs
Material of Construction Steel
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details