O-Z/Gedney U Bolt - Non Metric U-150SG

Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet
Description
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
U Bolt - Non Metric - U-150SG - O-Z/Gedney
St. Louis, MO, USA
U Bolt - Non Metric
U-150SG
U Bolt - Non Metric U-150SG
ROUND BEND TYPE STEEL MATERIAL MECHANICALLY GALVANIZED FINISH 2 INCH INSIDE WIDTH 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE 1-1/2 INCH LENGTH FROM GUIDING END TO BOLT END 3-1/2 INCH INCLUDES (2) HEX NUT USED ON RIGID CONDUIT/IMC/EMT U MODEL
  • ROUND BEND TYPE
  • STEEL MATERIAL
  • MECHANICALLY GALVANIZED FINISH
  • 2 INCH INSIDE WIDTH
  • 1-1/2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 2-5/16 INCH CENTER DISTANCE
  • TRADE SIZE 1-1/2 INCH
  • LENGTH FROM GUIDING END TO BOLT END 3-1/2 INCH
  • INCLUDES (2) HEX NUT
  • USED ON RIGID CONDUIT/IMC/EMT
  • U MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Pipe Hangers and Conduit Hangers
Product Number U-150SG
Product Name U Bolt - Non Metric
Material of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 430 0150PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
View Details
Conduit Hanger - PB6H7B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 3.00 inch (76.20 mm)
View Details
Nonmetallic Cable Racks - Multi-Mount Cable Support Arm - Underground Devices
Specs
Support Type Pipe Support; Support Arm
Maximum Load 200 to 350 lbs (90.7 to 159 kg)
View Details