Minerallac Company Conduit Hanger 8

Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet
Description
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 8 - Minerallac Company
Hampshire, IL, USA
Conduit Hanger
8
Conduit Hanger 8
CONDUIT HANGER WITHOUT BOLT TYPE 304 STAINLESS STEEL MATERIAL 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE ZINC PLATED FINISH BOLT-ON INSTALLATION UL APPROVAL 25 STANDARD PACKAGE #8 TRADE SIZE 1/4 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE COLOR SILVER
  • CONDUIT HANGER WITHOUT BOLT TYPE
  • 304 STAINLESS STEEL MATERIAL
  • 1.25 INCH L X 3.75 INCH W X 5.75 INCH H SIZE
  • ZINC PLATED FINISH
  • BOLT-ON INSTALLATION
  • UL APPROVAL
  • 25 STANDARD PACKAGE
  • #8 TRADE SIZE
  • 1/4 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 3-1/2 INCH RIGID/IMC/EMT CONDUIT TYPE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Pipe Hangers and Conduit Hangers
Product Number 8
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Spring Support Type 28 - 28 53 19 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 4495 lbs (? to 2039 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit Carrier - 67746 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 1.25 inch (31.75 mm)
View Details