Buckaroos, Inc. Tru-Balance 3304SS Insulated Saddles 3304SS-16-2.5

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3304SS Insulated Saddles - 3304SS-16-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3304SS Insulated Saddles
3304SS-16-2.5
Tru-Balance 3304SS Insulated Saddles 3304SS-16-2.5
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency.
  • A 6-Mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A type 304 Stainless Steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield also available.)
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3304SS-16-2.5
Product Name Tru-Balance 3304SS Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Pipe Hanger - 151 0350EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features UL Listed
Maximum Load 600 lbs (272 kg)
View Details
Channel Conduit/Cable Clamp - PS 1100 12 - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 12.00 inch (304.80 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details