Buckaroos, Inc. Tru-Balance 3300P Insulated Saddles 3300P-16-4.0

Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Description
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3300P Insulated Saddles - 3300P-16-4.0 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3300P Insulated Saddles
3300P-16-4.0
Tru-Balance 3300P Insulated Saddles 3300P-16-4.0
A complete composite assembly, for fast and easy installation. A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency. A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control. A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
  • A complete composite assembly, for fast and easy installation.
  • A 360-degree section of 3 P.C.F. density polyisocyanurate pipe insulation for greater thermal efficiency.
  • A 6-mil thickness, .01 perm rated industrial grade vapor retarder film for superior condensation control.
  • A G-90 galvanized steel Buckaroo 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360- degree self-clamping shield is also available.)
  • A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3300P-16-4.0
Product Name Tru-Balance 3300P Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.5513 lbs (0.2500 kg)
View Details
Pipe Hanger - 154 0350PV - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Features Coated
Maximum Load 525 lbs (238 kg)
View Details
Pipe Roller Support - P2475 HG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 1500 lbs (680 kg)
Pipe Size 6.00 to 16.00 inch (152.40 to 406.40 mm)
View Details
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 6.00 inch (12.70 to 152.40 mm)
View Details