Atkore International Channel Conduit/Cable Clamp P1431 HG

Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
Datasheet
Description
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P1431 HG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P1431 HG
Channel Conduit/Cable Clamp P1431 HG
PIPE/EMT CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A 1008 STEEL MATERIAL HOT DIP GALVANIZED FINISH 2.197 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 800 LB LOAD RATING 2 INCH TRADE SIZE UNISTRUT[R] BRAND INCLUDES HEX HEAD SCREW AND NUT THICKNESS 12 GAUGE WEIGHT 33 LB PER 100 PIECES
  • PIPE/EMT CONDUIT TO STRUT TYPE
  • HOT ROLLED OILED PICKLED ASTM A36/A635/A575/A576/A1008 STEEL MATERIAL
  • HOT DIP GALVANIZED FINISH
  • 2.197 INCH OUTER DIAMETER
  • TWO PIECE CONSTRUCTION
  • 800 LB LOAD RATING
  • 2 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • INCLUDES HEX HEAD SCREW AND NUT
  • THICKNESS 12 GAUGE
  • WEIGHT 33 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1431 HG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.4410 lbs (0.2000 kg)
View Details
Nonmetallic Cable Racks - Cable Sling - Underground Devices
Specs
Support Type Pipe Support; Sling
Pipe Size 3.00 inch (76.20 mm)
View Details
Pipe Roller Support - P2474-2 EG - Atkore International
Specs
Support Type Pipe Support
Maximum Load 750 lbs (340 kg)
Pipe Size 1.00 to 8.00 inch (25.40 to 203.20 mm)
View Details
Riser Clamp Type 46 - 46 17 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details