Buckaroos, Inc. Tru-Balance 3300E Insulated Saddles 3300E-1 5/8-1.5

Description
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.
Description
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 3300E Insulated Saddles - 3300E-1 5/8-1.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 3300E Insulated Saddles
3300E-1 5/8-1.5
Tru-Balance 3300E Insulated Saddles 3300E-1 5/8-1.5
Our first product we introduced for chilled water and cold piping applications. Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder. Good for piping systems to 300°F. Superior Zero Perm facing that makes it ideal for cold piping systems. Completely assembled for a fast job site application. Saddle features a partial bottom rib that centers it inside clevis hanger. Quick Inspection Sticker applied on the bottom of each Saddle for inspector. Low K Factor of .19 at 75°F Mean Temperature.
  • Our first product we introduced for chilled water and cold piping applications.
  • Rigid 3 PCF Polyisocyanurate Insulation with a superior vapor retarder.
  • Good for piping systems to 300°F.
  • Superior Zero Perm facing that makes it ideal for cold piping systems.
  • Completely assembled for a fast job site application.
  • Saddle features a partial bottom rib that centers it inside clevis hanger.
  • Quick Inspection Sticker applied on the bottom of each Saddle for inspector.
  • Low K Factor of .19 at 75°F Mean Temperature.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 3300E-1 5/8-1.5
Product Name Tru-Balance 3300E Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 470 1400PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Roller Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1200 lbs (544 kg)
View Details
Channel Conduit/Cable Clamp - P2558-30 HG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 1000 lbs (454 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details