Buckaroos, Inc. Tru-Balance 1200P Insulated Saddles 1200P-16-2.5

Description
Complete 360-degree composite assembly, for fast and easy installation. A high quality ASJ vapor barrier is available, if required for appearance and performance consistency. A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360-degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Description
Complete 360-degree composite assembly, for fast and easy installation. A high quality ASJ vapor barrier is available, if required for appearance and performance consistency. A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360-degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.

Suppliers

Company
Product
Description
Supplier Links
Tru-Balance 1200P Insulated Saddles - 1200P-16-2.5 - Buckaroos, Inc.
Indianapolis, IN, USA
Tru-Balance 1200P Insulated Saddles
1200P-16-2.5
Tru-Balance 1200P Insulated Saddles 1200P-16-2.5
Complete 360-degree composite assembly, for fast and easy installation. A high quality ASJ vapor barrier is available, if required for appearance and performance consistency. A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360-degree self-clamping shield is also available.) A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
  • Complete 360-degree composite assembly, for fast and easy installation.
  • A high quality ASJ vapor barrier is available, if required for appearance and performance consistency.
  • A G-90 galvanized steel Buckaroo, 180-degree bottom shield for maximum insulation protection at hanger locations. (A 360-degree self-clamping shield is also available.)
  • A heavy-duty structural steel plate to reduce point loading in roller and trapeze hangers.
Supplier's Site

Technical Specifications

  Buckaroos, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1200P-16-2.5
Product Name Tru-Balance 1200P Insulated Saddles
Support Type Pipe Support
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 182 0125CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 1.25 inch (31.75 mm)
View Details
Pipe Hanger - J1225 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 500 lbs (227 kg)
Pipe Size 2.50 inch (63.50 mm)
View Details
Galvanized Steel One Hole Pipe Strap - AH Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Pipe Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details