Atkore International Conduit Clamp P1212 EG

Description
CONDUIT TRADE SIZE 3/4 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 400 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 16 GAUGE
Datasheet
Description
CONDUIT TRADE SIZE 3/4 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 400 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 16 GAUGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Clamp - P1212 EG - Atkore International
Harvey, IL, USA
Conduit Clamp
P1212 EG
Conduit Clamp P1212 EG
CONDUIT TRADE SIZE 3/4 INCH CONDUIT TYPE RIGID/THINWALL FINISH ELECTROGALVANIZED LOAD CAPACITY 400 LB MATERIAL STEEL PROCESS HOT ROLLED, OILED, PICKLED TYPE BOLTED CLAMP THICKNESS 16 GAUGE
  • CONDUIT TRADE SIZE 3/4 INCH
  • CONDUIT TYPE RIGID/THINWALL
  • FINISH ELECTROGALVANIZED
  • LOAD CAPACITY 400 LB
  • MATERIAL STEEL
  • PROCESS HOT ROLLED, OILED, PICKLED
  • TYPE BOLTED
  • CLAMP THICKNESS 16 GAUGE
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P1212 EG
Product Name Conduit Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.10 inch (28.00 mm)
View Details
Spring Hanger Type 21 - 21 13 28 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 281 lbs (? to 127 kg)
View Details
Conduit Hanger - 2230 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details
Conduit Hanger - E0BA - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details