Eraser Company, Inc. BR1/F Eraser Fine Stick Brush AA0031

Description
BR1/F Eraser Fine Stick Brush Item # AA0031 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/4" (19.05mmø)DIA Color Red
Description
BR1/F Eraser Fine Stick Brush Item # AA0031 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/4" (19.05mmø)DIA Color Red

Suppliers

Company
Product
Description
Supplier Links
BR1/F Eraser Fine Stick Brush - AA0031 - Eraser Company, Inc.
Syracuse, NY, USA
BR1/F Eraser Fine Stick Brush
AA0031
BR1/F Eraser Fine Stick Brush AA0031
BR1/F Eraser Fine Stick Brush Item # AA0031 Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned. Specifications Grade Fine Overall Brush Length 5 1/2" long (140mm) Diameter 3/4" (19.05mmø)DIA Color Red

BR1/F Eraser Fine Stick Brush

Item # AA0031

Stick type brush with plastic protective covering that is cut back as brush wears. FybRglass® brush is manufactured from spun glass. Brush will not alter electrical properties or contaminate surfaces cleaned.

Specifications

Grade

  • Fine

Overall Brush Length

  • 5 1/2" long (140mm)

Diameter

  • 3/4" (19.05mmø)DIA

Color

  • Red
Supplier's Site

Technical Specifications

  Eraser Company, Inc.
Product Category Specialty Brushes
Product Number AA0031
Product Name BR1/F Eraser Fine Stick Brush
Brush Type / Shape Artist (Detail, Forensic); Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 5.5 inch (140 mm)
Applications Finer or softer grits or filaments; Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Stripping Wheel - AC0751 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 0.7480 to ? inch (19 to ? mm)
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0119000 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 2 inch (50.8 mm)
View Details
Therm-L-Brush™ - D45RCLA09BL - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details