T-6C -- WHITE CHINESE BRISTLE BRUSH - 2"
Buckaroos, Inc.
White Chinese Bristle Brush - 2"
T-6C
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Description
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
Suppliers
White Chinese Bristle Brush - 2"
T-6C
Ideal for adhesives on rubber and polyethylene insulations
Economically priced, with excellent quality - features plain wooden handles
- Ideal for adhesives on rubber and polyethylene insulations
- Economically priced, with excellent quality - features plain wooden handles
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
T-6C |
|
Product Name
|
White Chinese Bristle Brush - 2" |
|
Mounting
|
None or Handheld
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1.5 inch (38 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details