Brooks Automation, Inc. Cobots PreciseFlex 400

Description
The PreciseFlex 400 is a sample handling robot specifically designed for bench-top applications where performance, work volume, user-friendliness, and safety are paramount. It is widely used by leading life science and laboratory automation companies and has been incorporated into various OEM products. With its four axes and a horizontal reach of 433 mm (standard) or 588 mm (extended), and a vertical reach of 400, 750 or 1,160 mm (Z-axis), the PreciseFlex 400 can easily handle tubes and/or microtiter plates with its servo gripper. The robot features an embedded controller and connectivity for external equipment, making setup quick and easy. Configuration and programming can be performed through the user-friendly web interface GuidanceMotion or through the advanced programming language GPL. The robot can also be controlled through the TCP interface by sending commands.
Description
The PreciseFlex 400 is a sample handling robot specifically designed for bench-top applications where performance, work volume, user-friendliness, and safety are paramount. It is widely used by leading life science and laboratory automation companies and has been incorporated into various OEM products. With its four axes and a horizontal reach of 433 mm (standard) or 588 mm (extended), and a vertical reach of 400, 750 or 1,160 mm (Z-axis), the PreciseFlex 400 can easily handle tubes and/or microtiter plates with its servo gripper. The robot features an embedded controller and connectivity for external equipment, making setup quick and easy. Configuration and programming can be performed through the user-friendly web interface GuidanceMotion or through the advanced programming language GPL. The robot can also be controlled through the TCP interface by sending commands.

Suppliers

Company
Product
Description
Supplier Links
Chelmsford, MA, United States
The PreciseFlex 400 is a sample handling robot specifically designed for bench-top applications where performance, work volume, user-friendliness, and safety are paramount. It is widely used by leading life science and laboratory automation companies and has been incorporated into various OEM products. With its four axes and a horizontal reach of 433 mm (standard) or 588 mm (extended), and a vertical reach of 400, 750 or 1,160 mm (Z-axis), the PreciseFlex 400 can easily handle tubes and/or microtiter plates with its servo gripper. The robot features an embedded controller and connectivity for external equipment, making setup quick and easy. Configuration and programming can be performed through the user-friendly web interface GuidanceMotion or through the advanced programming language GPL. The robot can also be controlled through the TCP interface by sending commands.

The PreciseFlex 400 is a sample handling robot specifically designed for bench-top applications where performance, work volume, user-friendliness, and safety are paramount. It is widely used by leading life science and laboratory automation companies and has been incorporated into various OEM products.

With its four axes and a horizontal reach of 433 mm (standard) or 588 mm (extended), and a vertical reach of 400, 750 or 1,160 mm (Z-axis), the PreciseFlex 400 can easily handle tubes and/or microtiter plates with its servo gripper.

The robot features an embedded controller and connectivity for external equipment, making setup quick and easy. Configuration and programming can be performed through the user-friendly web interface GuidanceMotion or through the advanced programming language GPL. The robot can also be controlled through the TCP interface by sending commands.

Supplier's Site

Technical Specifications

  Brooks Automation, Inc.
Product Category Robots
Product Number PreciseFlex 400
Product Name Cobots
Robot Type Collaborative / Cobot
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details