Brooks Automation, Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Brooks Automation PF400 is a sample handling robot developed specifically for bench-top applications in life sciences and laboratory automation. It has a four-axis design and is equipped with a servo...
The Brooks Automation Direct Drive 6-Axis is a robotic arm designed for use in a variety of industrial automation applications. It has six degrees of freedom, allowing for complex movements...
The Brooks Automation PAVP6 is a robotic arm designed for use in the semiconductor and electronics manufacturing industries. The PAVP6 is a 6-axis robot that provides high precision and accuracy...
The Brooks Automation PAVS6 is a robotic arm designed for use in the semiconductor and electronics manufacturing industries. It is a 6-axis robot that provides high precision and accuracy in...
The Brooks Automation PF3400 is a collaborative four-axis SCARA robot. It is designed with safety features that allow it to achieve fast speeds and accelerations while limiting collision forces. The...
The Brooks Automation PP100 is a high-performance robotic arm designed for use in the semiconductor and electronics manufacturing industries. The PP100 is a 6-axis robot that provides high precision and...
The Brooks Automation PreciseFlex DD4 6-axis is a collaborative robot that offers the precision and repeatability of traditional robots with the ease of use of popular collaborative robots. With direct-drive...
The Brooks Automation PreciseFlex DDR 4-Axis direct-drive collaborative robot combines the benefits of traditional robots with the ease-of-use of collaborative robots. It features direct-drive motors in the base and elbow...
The PreciseFlex 100 by Brooks Automation is a unique collaborative robot that offers an economical solution for table top applications. Its lightweight design and compact size make it easy to...
The PreciseFlex 3400 is the world's first four-axis SCARA robot, designed to provide fast, safe, and efficient operations. With its collaborative design, the PreciseFlex 3400 is able to achieve speeds...
The PreciseFlex 400 is a sample handling robot specifically designed for bench-top applications where performance, work volume, user-friendliness, and safety are paramount. It is widely used by leading life science...
The PreciseFlex DDR Robots from Brooks Automation offer the ideal combination of traditional industrial robot features, affordability, and repeatability, with the added convenience and safety standards of collaborative robots. These...