Bronkhorst USA Magnetic Flow Meter, MAG-VIEW™ [0.5 .. 30 lpm, 4 .. 20 mA] MVM-030-PA

Description
Features of magnetic flow meter Makes liquid flows visible by Pulse output Analog output (4..20 mA) Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<800 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.5 .. 30 lpm.
Datasheet
Description
Features of magnetic flow meter Makes liquid flows visible by Pulse output Analog output (4..20 mA) Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<800 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.5 .. 30 lpm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Flow Meter, MAG-VIEW™ [0.5 .. 30 lpm, 4 .. 20 mA] - MVM-030-PA - Bronkhorst USA
Bethlehem, PA, USA
Magnetic Flow Meter, MAG-VIEW™ [0.5 .. 30 lpm, 4 .. 20 mA]
MVM-030-PA
Magnetic Flow Meter, MAG-VIEW™ [0.5 .. 30 lpm, 4 .. 20 mA] MVM-030-PA
Features of magnetic flow meter Makes liquid flows visible by Pulse output Analog output (4..20 mA) Blinking LED (red/green) No mechanical wear No moving parts Ease of mounting and operation Mounting in any position Free pipe cross section No additional pressure drop Fast response (<800 ms) Insensitive with contaminated liquids Ideal solution for interference free operation combined with a long-life cycle Can be used in areas where flow sensors with moving parts cannot be applied Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines Flow Ranges This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.5 .. 30 lpm.

Features of magnetic flow meter

  • Makes liquid flows visible by
    • Pulse output
    • Analog output (4..20 mA)
    • Blinking LED (red/green)
  • No mechanical wear
  • No moving parts
  • Ease of mounting and operation
  • Mounting in any position
  • Free pipe cross section
  • No additional pressure drop
  • Fast response (<800 ms)
  • Insensitive with contaminated liquids
  • Ideal solution for interference free operation combined with a long-life cycle
  • Can be used in areas where flow sensors with moving parts cannot be applied
  • Wide independence to the inlet and outlet pipe creates the advantage to be able to install in compact machines with cramped confines

Flow Ranges

This magnetic flow meter is suitable to measure flows of water and other conductive liquids within a flow range of 0.5 .. 30 lpm.

Supplier's Site Datasheet

Technical Specifications

  Bronkhorst USA
Product Category Liquid Flow Meters
Product Number MVM-030-PA
Product Name Magnetic Flow Meter, MAG-VIEW™ [0.5 .. 30 lpm, 4 .. 20 mA]
Meter Technology Electromagnetic
Features Controller
Operating Temperature 41 to 194 F (5 to 90 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Corrosion and UV Resistant PVC Calibration Column - CC4000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
View Details
Electromagnetic Flow Meters, SPI Mag - Ideal for Clean or Dirty Water Flow Measurement, SPI5K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter; Velocity Flow Meter
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow XMT1000 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details