Broadcom Inc. Embedded - Embedded - Microprocessors - XLP208B0IFSB00120G XLP208B0IFSB00120G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 800111-XLP208B0IFSB0 0120G Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 800111-XLP208B0IFSB0 0120G Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - XLP208B0IFSB00120G - 800111-XLP208B0IFSB00120G - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - XLP208B0IFSB00120G
800111-XLP208B0IFSB00120G
Embedded - Embedded - Microprocessors - XLP208B0IFSB00120G 800111-XLP208B0IFSB00120G
Manufacturer: Broadcom Limited Win Source Part Number: 800111-XLP208B0IFSB0 0120G Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 800111-XLP208B0IFSB00120G
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Embedded Microprocessor MPU - 694-XLP208B0IFSB00120G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-XLP208B0IFSB00120G
Embedded Microprocessor MPU 694-XLP208B0IFSB00120G
FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSB00120G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB0012 0G can be used for catalog matching and distributor lookup.

FCBGA+HS 29 / Microprocessor IC * Product overview: XLP208B0IFSB00120G from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-XLP208B0IFSB00120G can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - XLP208B0IFSB00120G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
XLP208B0IFSB00120G
Microprocessors XLP208B0IFSB00120G
Microprocessor IC *

Microprocessor IC *

Buy Now
Embedded - Microprocessors - XLP208B0IFSB00120G - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
XLP208B0IFSB00120G
Embedded - Microprocessors XLP208B0IFSB00120G
FCBGA+HS 29

FCBGA+HS 29

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 800111-XLP208B0IFSB00120G 694-XLP208B0IFSB00120G XLP208B0IFSB00120G XLP208B0IFSB00120G
Product Name Embedded - Embedded - Microprocessors - XLP208B0IFSB00120G Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - AGXD533EEXF0BC - 860731-AGXD533EEXF0BC - Win Source Electronics
Specs
Package Type P-BGA; Other; 396-TEPBGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details