Rochester Electronics Embedded - Embedded - Microprocessors - 25PPC750FX-FB25-3T 25PPC750FX-FB25-3T

Description
Manufacturer: IBM Win Source Part Number: 930825-25PPC750FX-FB 25-3T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: IBM Win Source Part Number: 930825-25PPC750FX-FB 25-3T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - 25PPC750FX-FB25-3T - 930825-25PPC750FX-FB25-3T - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - 25PPC750FX-FB25-3T
930825-25PPC750FX-FB25-3T
Embedded - Embedded - Microprocessors - 25PPC750FX-FB25-3T 930825-25PPC750FX-FB25-3T
Manufacturer: IBM Win Source Part Number: 930825-25PPC750FX-FB 25-3T Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: IBM
Win Source Part Number: 930825-25PPC750FX-FB25-3T
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - 25PPC750FX-FB25-3T - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
25PPC750FX-FB25-3T
Embedded - Microprocessors 25PPC750FX-FB25-3T
IBM25PPC750 - POWERPC 750FX

IBM25PPC750 - POWERPC 750FX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 930825-25PPC750FX-FB25-3T 25PPC750FX-FB25-3T
Product Name Embedded - Embedded - Microprocessors - 25PPC750FX-FB25-3T Embedded - Microprocessors
Microprocessor Family PowerPC; PowerPC 750FX
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details