Intel Corporation Embedded - Embedded - Microprocessors - A80960HT75SL2GP A80960HT75SL2GP

Description
Manufacturer: Intel Win Source Part Number: 1134814-A80960HT75SL 2GP Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 75MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 168-CPGA Part Status: Obsolete(EOL) Family Name: 80960HT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.intel.com Manufacturer Package: 168-CPGA Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1134814-A80960HT75SL 2GP Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 75MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 168-CPGA Part Status: Obsolete(EOL) Family Name: 80960HT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.intel.com Manufacturer Package: 168-CPGA Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - A80960HT75SL2GP - 1134814-A80960HT75SL2GP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - A80960HT75SL2GP
1134814-A80960HT75SL2GP
Embedded - Embedded - Microprocessors - A80960HT75SL2GP 1134814-A80960HT75SL2GP
Manufacturer: Intel Win Source Part Number: 1134814-A80960HT75SL 2GP Series: i960 Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: i960 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 75MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 168-CPGA Part Status: Obsolete(EOL) Family Name: 80960HT Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.intel.com Manufacturer Package: 168-CPGA Introduction Date: July 01, 1998 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intel
Win Source Part Number: 1134814-A80960HT75SL2GP
Series: i960
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: i960
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 75MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 168-CPGA
Part Status: Obsolete(EOL)
Family Name: 80960HT
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.intel.com
Manufacturer Package: 168-CPGA
Introduction Date: July 01, 1998
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
75MHZ Embedded Microprocessor MPU - 694-A80960HT75SL2GP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75MHZ Embedded Microprocessor MPU
694-A80960HT75SL2GP
75MHZ Embedded Microprocessor MPU 694-A80960HT75SL2GP
IC MPU I960 75MHZ 168CPGA Product overview: A80960HT75SL2GP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HT75SL2GP can be used for catalog matching and distributor lookup.

IC MPU I960 75MHZ 168CPGA Product overview: A80960HT75SL2GP from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 75MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-A80960HT75SL2GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - A80960HT75SL2GP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
A80960HT75SL2GP
Integrated Circuits (ICs) - Embedded - Microprocessors A80960HT75SL2GP
IC MPU I960 75MHZ 168CPGA

IC MPU I960 75MHZ 168CPGA

Supplier's Site
Microprocessors - A80960HT75SL2GP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
A80960HT75SL2GP
Microprocessors A80960HT75SL2GP
i960 Microprocessor IC i960 1 Core, 32-Bit 75MHz 168-CPGA

i960 Microprocessor IC i960 1 Core, 32-Bit 75MHz 168-CPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1134814-A80960HT75SL2GP 694-A80960HT75SL2GP A80960HT75SL2GP A80960HT75SL2GP
Product Name Embedded - Embedded - Microprocessors - A80960HT75SL2GP 75MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 2957U (2M Cache, 1.40 GHz) - 2957U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1400 MHz
View Details