5.7 - 7.0 GHZ 100 W GAN PA MODUL
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 2312-QPM1017-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Radar |
| Frequency Range | 5700 to 7000 MHz |
| Minimum Gain | 18 dB |