Nexperia B.V. Bus buffer/line driver; 3-state 74AHC1G125GM,115

Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC1G125GM is a single buffer/line driver with 3-state output, designed for use in mixed-voltage environments due to overvoltage-tolerant inputs. It operates from 2.0 V to 5.5 V and is specified for temperatures from -40 °C to +125 °C. The device is packaged in an XSON6 case (SOT886) with dimensions of 1 × 1.45 × 0.5 mm, featuring six terminals and no leads. Inputs comply with CMOS logic levels. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). Total power dissipation is rated up to 250 mW, derating linearly with temperature above 74 °C.

Datasheet Summary
Powered by GS/AI

The 74AHC1G125GM is a single buffer/line driver with 3-state output, designed for use in mixed-voltage environments due to overvoltage-tolerant inputs. It operates from 2.0 V to 5.5 V and is specified for temperatures from -40 °C to +125 °C. The device is packaged in an XSON6 case (SOT886) with dimensions of 1 × 1.45 × 0.5 mm, featuring six terminals and no leads. Inputs comply with CMOS logic levels. Latch-up performance exceeds 100 mA per JESD 78 Class II Level A. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V). Total power dissipation is rated up to 250 mW, derating linearly with temperature above 74 °C.

Suppliers

Company
Product
Description
Supplier Links
Bus buffer/line driver; 3-state - 74AHC1G125GM,115 - Nexperia B.V.
Nijmegen, Netherlands
Bus buffer/line driver; 3-state
74AHC1G125GM,115
Bus buffer/line driver; 3-state 74AHC1G125GM,115
The 74AHC1G125/74AHCT1G1 25 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity Symmetrical output impedance CMOS low power dissipation Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Balanced propagation delays Multiple package options Input levels: For 74AHC1G125: CMOS level For 74AHCT1G125: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74AHC1G125/74AHCT1G125 is a single buffer/line driver with 3-state output. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • Symmetrical output impedance
  • CMOS low power dissipation
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Balanced propagation delays
  • Multiple package options
  • Input levels:
    • For 74AHC1G125: CMOS level
    • For 74AHCT1G125: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
5.5V Interface Transceiver IC
704-74AHC1G125GM,115
5.5V Interface Transceiver IC 704-74AHC1G125GM,115
IC BUFFER NON-INVERT 5.5V 6XSON Product overview: 74AHC1G125GM,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC1G125GM,115 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 5.5V 6XSON Product overview: 74AHC1G125GM,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC1G125GM,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHC1G125GM,115 704-74AHC1G125GM,115
Product Name Bus buffer/line driver; 3-state 5.5V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 2V ~ 5.5V
Package Type SOT886 SOT886 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT541BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
Octal buffer/line driver; 3-state - 74AHC244BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Inverter - 74AHC3G04GTX - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
2 suppliers