Qorvo RF Amplifiers - RF2312TR7 RF2312TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062484-RF2312TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 14.5dB to 15.1dB Noise Figure: 3.8dB to 4.3dB @ 300MHz to 1Ghz P1dB: 17dBm (50.1mW) to 18.5dBm (70.8mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5.5V Operating Supply Current: 40mA to 120mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062484-RF2312TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 14.5dB to 15.1dB Noise Figure: 3.8dB to 4.3dB @ 300MHz to 1Ghz P1dB: 17dBm (50.1mW) to 18.5dBm (70.8mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5.5V Operating Supply Current: 40mA to 120mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF2312TR7
062484-RF2312TR7
RF Amplifiers - RF2312TR7 062484-RF2312TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062484-RF2312TR7 Packaging: Reel - TR Test Frequency: 900MHz Frequency: 0Hz to 2.5GHz Gain: 14.5dB to 15.1dB Noise Figure: 3.8dB to 4.3dB @ 300MHz to 1Ghz P1dB: 17dBm (50.1mW) to 18.5dBm (70.8mW) RF Type: ISM, Broadcast Television Categories: RF/IF and RFID Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 5.5V Operating Supply Current: 40mA to 120mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062484-RF2312TR7
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 2.5GHz
Gain: 14.5dB to 15.1dB
Noise Figure: 3.8dB to 4.3dB @ 300MHz to 1Ghz
P1dB: 17dBm (50.1mW) to 18.5dBm (70.8mW)
RF Type: ISM, Broadcast Television
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 5.5V
Operating Supply Current: 40mA to 120mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062484-RF2312TR7
Product Name RF Amplifiers - RF2312TR7
Applications RF Microwave
Frequency Range 0.0 to 2500 MHz
Minimum Gain 14.5 to 15.1 dB
Maximum Gain 14.5 to 15.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGA751L7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 900 MHz
View Details
3 suppliers