Qorvo RF Amplifiers - RF2373TR7 RF2373TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 062488-RF2373TR7 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 400MHz to 3GHz Gain: 19dB Noise Figure: 1.1dB P1dB: -6dBm (0.3mW) RF Type: WLAN, GPS, CDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA to 19mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 062488-RF2373TR7 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 400MHz to 3GHz Gain: 19dB Noise Figure: 1.1dB P1dB: -6dBm (0.3mW) RF Type: WLAN, GPS, CDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA to 19mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF2373TR7 - 062488-RF2373TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF2373TR7
062488-RF2373TR7
RF Amplifiers - RF2373TR7 062488-RF2373TR7
Manufacturer: RF Micro Devices Win Source Part Number: 062488-RF2373TR7 Packaging: Reel - TR Test Frequency: 1.575GHz Frequency: 400MHz to 3GHz Gain: 19dB Noise Figure: 1.1dB P1dB: -6dBm (0.3mW) RF Type: WLAN, GPS, CDMA, PCS Categories: RF/IF and RFID Status: Active Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5 V Operating Supply Current: 8mA to 19mA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 062488-RF2373TR7
Packaging: Reel - TR
Test Frequency: 1.575GHz
Frequency: 400MHz to 3GHz
Gain: 19dB
Noise Figure: 1.1dB
P1dB: -6dBm (0.3mW)
RF Type: WLAN, GPS, CDMA, PCS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5 V
Operating Supply Current: 8mA to 19mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 062488-RF2373TR7
Product Name RF Amplifiers - RF2373TR7
Applications RF Microwave
Frequency Range 400 to 3000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details