Skyworks Solutions, Inc. RF Amplifiers - AWT6388RM20P8 AWT6388RM20P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769367-AWT6388RM20P8 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769367-AWT6388RM20P8 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6388RM20P8
769367-AWT6388RM20P8
RF Amplifiers - AWT6388RM20P8 769367-AWT6388RM20P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769367-AWT6388RM20P8 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 769367-AWT6388RM20P8
Series: *
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 769367-AWT6388RM20P8
Product Name RF Amplifiers - AWT6388RM20P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG040B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
CMOS 5GHz WLAN 802.11ac RFeIC with PA, LNA and SPDT - RFX8053 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5850 MHz
Operating Voltage 4.8 volts
View Details
DC - 26 GHz Distributed Amplifier - ADM-9181CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 26000 MHz
Package Type bare-die
View Details