Qorvo RF Amplifiers QPA9126TR7

Description
HIGH LINEARITY GAIN BLOCK
Request a Quote Datasheet
Description
HIGH LINEARITY GAIN BLOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-QPA9126TR7TR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY GAIN BLOCK

HIGH LINEARITY GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPA9126TR7CT-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY GAIN BLOCK

HIGH LINEARITY GAIN BLOCK

Buy Now Datasheet
RF Amplifiers - 2312-QPA9126TR7DKR-ND - DigiKey
Thief River Falls, MN, United States
HIGH LINEARITY GAIN BLOCK

HIGH LINEARITY GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-QPA9126TR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

695 to 866 MHz Variable Gain Amplifier - SKY65388-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 695 to 866 MHz
Minimum Gain 29 dB
Maximum Gain 29 dB
View Details
3 suppliers
RF Amplifiers - 2312-CMD192C5DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details