Skyworks Solutions, Inc. Sky5® Front-End Module for LTE and NR Bands 1, 3, 40, 32, 25, 66, 30, 7, 41, 34, and 39 SKY58109-51

Description
4/5G Primary (LPAMiD)
Request a Quote
Description
4/5G Primary (LPAMiD)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sky5® Front-End Module for LTE and NR Bands 1, 3, 40, 32, 25, 66, 30, 7, 41, 34, and 39 - SKY58109-51 - Skyworks Solutions, Inc.
Irvine, CA, United States
Sky5® Front-End Module for LTE and NR Bands 1, 3, 40, 32, 25, 66, 30, 7, 41, 34, and 39
SKY58109-51
Sky5® Front-End Module for LTE and NR Bands 1, 3, 40, 32, 25, 66, 30, 7, 41, 34, and 39 SKY58109-51
4/5G Primary (LPAMiD)

4/5G Primary (LPAMiD)

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY58109-51
Product Name Sky5® Front-End Module for LTE and NR Bands 1, 3, 40, 32, 25, 66, 30, 7, 41, 34, and 39
Package Type Surface Mount; 135-pad DSMGA
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5007BT - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
2.4 GHz High-Power Wireless LAN Power Amplifier - SE2623L-R - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2500 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
3 suppliers
1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details